Vybronics, Inc. Motors - AC, DC VZ4TH7B2120042P

Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TH7B2120042P-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 8000 RPM 3VDC

DC Motor Vibration, ERM 8000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TH7B2120042P-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
 - PT.2330012-3101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Micro Motor - BRS-7712SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details