Vybronics, Inc. Motors - AC, DC VZ4TH5B1241993L

Description
Brushed DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TH5B1241993L-ND - DigiKey
Thief River Falls, MN, United States
Brushed DC Motor Vibration, ERM 14000 RPM 3VDC

Brushed DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TH5B1241993L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
Brushed Motors - MMP S17-400D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
FRAMELESS MOTOR - 57FSF20-D06420-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
View Details