Vybronics, Inc. Motors - AC, DC VZ4TH5B0191760L

Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TH5B0191760L-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 14000 RPM 3VDC

DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TH5B0191760L-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIN23-25-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
View Details
BLDC Vacuum Cleaner Motor - YHD-6885 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details