Constar Motion Co., Ltd Brushless DC Motor/Inner Rotor, Slotless B1215N2B

Description
1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote
Description
1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B1215N2B is a brushless DC motor featuring an inner rotor and a slotless design, suitable for precision drives in medical equipment and industrial automation applications. It operates at voltages of 3.6V, 4.5V, and 7.4V, with a maximum output power of 4.3W and a no-load speed of up to 46,000 RPM. The motor has a terminal resistance ranging from 0.67Oc to 5.2Oc, and a stall torque of up to 4.7 mNm. The nominal torque is 0.7 mNm at a nominal speed of 28,200 RPM, with a maximum efficiency of 58%. The motor is designed for a wide operating temperature range of -40¬8C to +100¬8C and has a thermal class of 155¬8C. It features two ball bearings and has a protection class of IP 20. The B1215N2B also offers options for lead wire length, shaft length, special coils, gearheads, bearing types, encoders, and drivers, making it versatile for various engineering needs.

Datasheet Summary
Powered by GS/AI

The B1215N2B is a brushless DC motor featuring an inner rotor and a slotless design, suitable for precision drives in medical equipment and industrial automation applications. It operates at voltages of 3.6V, 4.5V, and 7.4V, with a maximum output power of 4.3W and a no-load speed of up to 46,000 RPM. The motor has a terminal resistance ranging from 0.67Oc to 5.2Oc, and a stall torque of up to 4.7 mNm. The nominal torque is 0.7 mNm at a nominal speed of 28,200 RPM, with a maximum efficiency of 58%. The motor is designed for a wide operating temperature range of -40¬8C to +100¬8C and has a thermal class of 155¬8C. It features two ball bearings and has a protection class of IP 20. The B1215N2B also offers options for lead wire length, shaft length, special coils, gearheads, bearing types, encoders, and drivers, making it versatile for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Inner Rotor, Slotless - B1215N2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Inner Rotor, Slotless
B1215N2B
Brushless DC Motor/Inner Rotor, Slotless B1215N2B
1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

1215 Brushless DC Motor
Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number B1215N2B
Product Name Brushless DC Motor/Inner Rotor, Slotless
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
Output Power 0.0058 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO3846NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Motor/Brushless DC Motor/Inner Rotor, Slotless - B1659NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1329N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motor/Outer Rotor - BO8724N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details