Vybronics, Inc. Motors - AC, DC VZ4SL2A0000003

Description
DC Motor Standard 13896 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Standard 13896 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4SL2A0000003-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4SL2A0000003-ND
Motors - AC, DC 1670-VZ4SL2A0000003-ND
DC Motor Standard 13896 RPM 1.3VDC

DC Motor Standard 13896 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4SL2A0000003-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1612 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details