Vybronics, Inc. Motors - AC, DC VZ43FC1B5640005L

Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ43FC1B5640005LDKR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ43FC1B5640005LCT-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ43FC1B5640005LTR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ43FC1B5640005LDKR-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC motor/Vibrating Series - 1020/1027/1030/1034RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0950 amps
Shaft Speed 13500 rpm
View Details
25GT2R82 Brush DC Coreless Motor - 25GT2R82-219E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details
Brushless Motors - MMP BL86-425F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 14.9 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details