Vybronics, Inc. Motors - AC, DC VZ32TL2B2882008D

Description
DC Motor Vibration, ERM 13000 RPM 3V
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13000 RPM 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ32TL2B2882008D-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 13000 RPM 3V

DC Motor Vibration, ERM 13000 RPM 3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ32TL2B2882008D-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

16DCP Athlonix - Graphite Brush DC Motor - 16DCP 26G1/G2 106P - Portescap
Specs
Commutation Brush
DC Voltage Range 21.0 VDC
Torque Constant 3 in-oz/amp (21.21 mN-m/amp)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3557 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
 - PT.2745 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.1990 HP
View Details