Vybronics, Inc. Motors - AC, DC VW0825AB001F

Description
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VW0825AB001F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0825AB001F-ND
Motors - AC, DC 1670-VW0825AB001F-ND
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC

Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VW0825AB001F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Out-Rotor BLDC Motors - PBL2410018 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0159 HP
View Details
Brushless Motors - MMP BL44-297G-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details