Vybronics, Inc. Motors - AC, DC VLV041235L-L20

Description
VIBRATION LRA MOTOR 240HZ 1.6G
Request a Quote Datasheet
Description
VIBRATION LRA MOTOR 240HZ 1.6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VLV041235L-L20-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VLV041235L-L20-ND
Motors - AC, DC 1670-VLV041235L-L20-ND
VIBRATION LRA MOTOR 240HZ 1.6G

VIBRATION LRA MOTOR 240HZ 1.6G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VLV041235L-L20-ND
Product Name Motors - AC, DC
Continuous Torque 0.0 In-lbs (0.0016 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2256 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Specs
Shaft Speed 2500 rpm
View Details