Vybronics, Inc. Motors - AC, DC VJP12-25F190

Description
VIBRATION MOTOR 16K RPM 6.0G
Request a Quote Datasheet
Description
VIBRATION MOTOR 16K RPM 6.0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP12-25F190-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP12-25F190-ND
Motors - AC, DC 1670-VJP12-25F190-ND
VIBRATION MOTOR 16K RPM 6.0G

VIBRATION MOTOR 16K RPM 6.0G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP12-25F190-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Brushless Motors - MMP BL44-297F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 50FSP08-D03021-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Output Power 0.2814 HP
View Details