Vybronics, Inc. Motors - AC, DC VG0832014L

Description
AC Motor Vibration, LRA 1.8VAC
Request a Quote Datasheet
Description
AC Motor Vibration, LRA 1.8VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VG0832014L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG0832014L-ND
Motors - AC, DC 1670-VG0832014L-ND
AC Motor Vibration, LRA 1.8VAC

AC Motor Vibration, LRA 1.8VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VG0832014L-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor - 8262 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details