Vybronics, Inc. Motors - AC, DC VG0825001U

Description
VIBRATION LRA MOTOR LINEAR 0.6G
Request a Quote Datasheet
Description
VIBRATION LRA MOTOR LINEAR 0.6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VG0825001U-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG0825001U-ND
Motors - AC, DC 1670-VG0825001U-ND
VIBRATION LRA MOTOR LINEAR 0.6G

VIBRATION LRA MOTOR LINEAR 0.6G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VG0825001U-ND
Product Name Motors - AC, DC
Continuous Torque 0.1 In-lbs (0.0704 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Blender AC Universal Motor - PU9545230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 100-230V
Output Power 1.7 HP
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Composite - 18230150G930C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
AC Motor - C Frame Model PM60 - PM6012-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0214 HP
Continuous Current 0.1400 amps
View Details