RS Components, Ltd. AC Motors 2796325

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2796325 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2796325
AC Motors 2796325
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2796325
Product Name AC Motors
Output Power 2.95 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Units Metric
View Details
AC Motors - 2052872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1450 rpm
View Details
AC Motors - 1879890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
View Details
AC Motors - 2821683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 101 HP
Shaft Speed 1782 rpm
View Details