Vybronics, Inc. Motors - AC, DC VG0640001D

Description
DC Motor Vibration, LRA 1.8VAC
Request a Quote Datasheet
Description
DC Motor Vibration, LRA 1.8VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VG0640001D-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG0640001D-ND
Motors - AC, DC 1670-VG0640001D-ND
DC Motor Vibration, LRA 1.8VAC

DC Motor Vibration, LRA 1.8VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VG0640001D-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

AC Universal Motor for Meat Grinder - PU5425220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.4021 HP
View Details
SD48 230V 1700 RPM 3 PHASE 60Hz - 481.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Specs
Shaft Speed 4500 rpm
View Details
AC Motor - C Frame Model PM60 - PM6020-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0322 HP
Continuous Current 0.3700 amps
View Details