RS Components, Ltd. AC Motors 621269

Description
TECO Westinghouse AEEVYY0400407LTL7
Request a Quote
Description
TECO Westinghouse AEEVYY0400407LTL7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 621269 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
621269
AC Motors 621269
TECO Westinghouse AEEVYY0400407LTL7

TECO Westinghouse AEEVYY0400407LTL7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 621269
Product Name AC Motors
Output Power 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2299210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 621272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 73.71 HP
Shaft Speed 1480 rpm
View Details
AC Motors - 276766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.36E-5 HP
Diameter / Width 0.98 inch (25 mm)
Length 0.98 inch (25 mm)
View Details
AC Motors - 2821573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
Shaft Speed 2840 rpm
View Details