Vybronics, Inc. Motors - AC, DC VCDM1027B003L

Description
Brushed DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VCDM1027B003L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VCDM1027B003L-ND
Motors - AC, DC 1670-VCDM1027B003L-ND
Brushed DC Motor Vibration, ERM 15000 RPM 3VDC

Brushed DC Motor Vibration, ERM 15000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VCDM1027B003L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
High Power Vacuum Motor - YHD-BLDC5420 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 127.0 VDC
Output Power 0.1273 HP
View Details