Vybronics, Inc. Motors - AC, DC VCDM0834B004L

Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VCDM0834B004L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VCDM0834B004L-ND
Motors - AC, DC 1670-VCDM0834B004L-ND
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VCDM0834B004L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details
DC Motor With Double Shaft - YHD-F34 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.4000 amps
View Details