Vybronics, Inc. Motors - AC, DC VC1434B002U

Description
VIBRATION ERM MOTOR 9K RPM 3.0G
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR 9K RPM 3.0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1434B002U-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1434B002U-ND
Motors - AC, DC 1670-VC1434B002U-ND
VIBRATION ERM MOTOR 9K RPM 3.0G

VIBRATION ERM MOTOR 9K RPM 3.0G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1434B002U-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 3.7 VDC
Continuous Torque 0.3 In-lbs (0.3005 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
24V 300W DC Motor - YHD-77S128 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details