Vybronics, Inc. Motors - AC, DC VC1034B846F

Description
DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1034B846F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1034B846F-ND
Motors - AC, DC 1670-VC1034B846F-ND
DC Motor Vibration, ERM 9000 RPM 3VDC

DC Motor Vibration, ERM 9000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1034B846F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
Micro Motor - YHD-F180 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.4 VDC
Continuous Current 0.7200 amps
View Details