Vybronics, Inc. Motors - AC, DC VC1030Q001F

Description
DC Motor Vibration, ERM 12000 RPM 2VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1030Q001F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1030Q001F-ND
Motors - AC, DC 1670-VC1030Q001F-ND
DC Motor Vibration, ERM 12000 RPM 2VDC

DC Motor Vibration, ERM 12000 RPM 2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1030Q001F-ND
Product Name Motors - AC, DC
DC Voltage Range 2.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Micro DC Motor - YHD-R565 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details