Vybronics, Inc. Motors - AC, DC VC1026B204L

Description
VIBRATION ERM MOTOR 10K RPM 0.8G
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR 10K RPM 0.8G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1026B204L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1026B204L-ND
Motors - AC, DC 1670-VC1026B204L-ND
VIBRATION ERM MOTOR 10K RPM 0.8G

VIBRATION ERM MOTOR 10K RPM 0.8G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1026B204L-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 3.0 VDC
Continuous Torque 0.1 In-lbs (0.0793 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details
Brushless Motors - MMP BL44-297C-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 25 to 75 : 1
View Details