Vybronics, Inc. Motors - AC, DC VC1020B217F

Description
DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1020B217F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1020B217F-ND
Motors - AC, DC 1670-VC1020B217F-ND
DC Motor Vibration, ERM 9000 RPM 3VDC

DC Motor Vibration, ERM 9000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1020B217F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC Brush Motor - YHD-3530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details