Vybronics, Inc. Motors - AC, DC VC0824K001L

Description
DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0824K001L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0824K001L-ND
Motors - AC, DC 1670-VC0824K001L-ND
DC Motor Vibration, ERM 10000 RPM 3VDC

DC Motor Vibration, ERM 10000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0824K001L-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Brushed Motors - MMP S27-411K-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details