Vybronics, Inc. Motors - AC, DC VC0720B015F

Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0720B015F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0720B015F-ND
Motors - AC, DC 1670-VC0720B015F-ND
DC Motor Vibration, ERM 8000 RPM 3VDC

DC Motor Vibration, ERM 8000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0720B015F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details