WM 105 -- WALL MOUNT TURNERS
Vue-More Manufacturing
Wall Mount Turners
WM 105
Description
Wall Mount Turners
Description
Wall Mount Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
WM 105 |
|
Product Name
|
Wall Mount Turners |
|
Load Capacity
|
10 lbs (4.54 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
6 ft (18.29 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details
Load Capacity
20 lbs (9.07 kg)
Maximum Dimension
0.6458 ft (1.97 dm)
Speed
2 rpm
View Details