WM 110 -- WALL MOUNT TURNERS
Vue-More Manufacturing
Wall Mount Turners
WM 110
Description
Wall Mount Turners
Description
Wall Mount Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
WM 110 |
|
Product Name
|
Wall Mount Turners |
|
Load Capacity
|
20 lbs (9.07 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Manual
Load Capacity
7000 lbs (3175 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
Load Capacity
50 lbs (22.68 kg)
Maximum Dimension
1 ft (3.05 dm)
Speed
2 rpm
View Details