VTE, Inc. VTE, Inc. 77837N14 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Black Power Post 77837N14

Description
VTE, Inc. 77837N14 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
Request a Quote
Description
VTE, Inc. 77837N14 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77837N14 Power Distribution Post, 8 Point, 3/8
Chanhassen, MN, United States
VTE, Inc. 77837N14 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Black Power Post
47225
VTE, Inc. 77837N14 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Black Power Post 47225
VTE, Inc. 77837N14 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
  • VTE, Inc. 77837N14 Power Distribution Post
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Connect several wire/cables to a central location
  • (8) #8-32 connection points carry up to 20 amps each at 12VDC
  • Maximum voltage: 48VDC
  • Base Material: Glass-filled nylon
  • Connection Post: Stainless steel
  • Conductive Disk: Nickel-plated copper alloy
  • Conductive Nuts: Tin-plated copper alloy
  • Mechanical fastener nuts: Stainless Steel
  • Mounting center hole: 2.5" (63.5mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47225
Product Name VTE, Inc. 77837N14 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Black Power Post
Body Material Glass-filled nylon
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers