VTE, Inc. VTE, Inc. 77231N14 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Black 77231N14

Description
VTE, Inc. 77231N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current through a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 Threaded Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
Request a Quote Datasheet
Description
VTE, Inc. 77231N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current through a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 Threaded Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77231N14 Junction Block Stud, 1 Stud, Feed Through, 5/16
Chanhassen, MN, United States
VTE, Inc. 77231N14 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Black
47205
VTE, Inc. 77231N14 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Black 47205
VTE, Inc. 77231N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current through a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 Threaded Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
  • VTE, Inc. 77231N14 Junction Block Stud
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Pass current through a panel
  • Used to connect two or more voltage lines
  • Hook up negative return lines to single cable
  • Max Voltage: 48VDC
  • Stud Size: 5/16" - 18 Threaded Stud
  • Material: Glass-filled nylon
  • Nickel-plated brass post
  • Tin-plated brass conductive nuts
  • Stainless steel torque fastener nuts
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47205
Product Name VTE, Inc. 77231N14 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Black
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers