Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VOX POWER, LTD.
NEVO+600S-1051-DK000 -- AC DC CONVERTERS
Vox Power, Ltd.
AC DC Converters
NEVO+600S-1051-DK000
Description
AC DC Converters Output Input
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC DC Converters Output Input
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
AC DC Converters
2050-NEVO+600S-1051-DK000-ND
AC DC Converters
2050-NEVO+600S-1051-DK000-ND
AC DC Converters Output Input
AC DC Converters Output Input
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
2050-NEVO+600S-1051-DK000-ND
Product Name
AC DC Converters
Type
AC/DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Power Supplies
PSC-2012
Specs
Form Factor
DIN Rail
View Details
2
suppliers
Advantech
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech
PWR-242-AE
Specs
Type
DC Power Supply; AC/DC Converter
Regulatory Compliance
RoHS Compliant
DC Output Voltage
24.0 volts
View Details
Fargo Controls, Inc.
Power Supply, ALN2 24VAC/DC
S3422D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Uni-Trend US
UDP6932B 200W DC Switching Power Supply 60V/10A
UDP6932B
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details