Voltech Instruments, Inc. Power Analyzer PM1000

Description
The PM1000 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 4 Ranges (Auto or Manual): 2V to 700V (1000V peak) Frequency Range: DC and 5 Hz to 20 kHz Current, 4 Ranges (Auto or Manual): 20mA to 20A RMS Power, 16 Ranges (Auto or Manual): 40mW to 14kW corresponding to V and A Apparent Power, 16 Ranges (Auto or Manual): 40mVA to 14kVA corresponding to V and A Power Factor Range: 0.000 to ±1.000 Voltage and Current Crest Factor Range: 1.00 to 19.9 Inrush Current, 3 Ranges (Auto or Manual): 0.1A to 44A Pk (110Apk optional) AC Supply Frequency Range: 5 Hz to 20 kHz Harmonic Analysis, 4 Ranges: 20mA to 20A RMS, RMS Voltage: 20to 700V, Frequency Range: DC, 5 Hz to 20 kHz Input Terminals: 4mm Safety Sockets Fully autoranging for voltage, current and frequency Accurate measurements of real power (W) and apparent power (VA) even with distorted waveforms Displays real power factor True RMS measurement of voltage and current Computes the crest factor (Pk/RMS) of input voltage and load current Harmonic analysis of current and voltage waveforms for checking conformance to specifications Determines peak inrush current of motors, transformers, power supplies and similar loads
Description
The PM1000 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 4 Ranges (Auto or Manual): 2V to 700V (1000V peak) Frequency Range: DC and 5 Hz to 20 kHz Current, 4 Ranges (Auto or Manual): 20mA to 20A RMS Power, 16 Ranges (Auto or Manual): 40mW to 14kW corresponding to V and A Apparent Power, 16 Ranges (Auto or Manual): 40mVA to 14kVA corresponding to V and A Power Factor Range: 0.000 to ±1.000 Voltage and Current Crest Factor Range: 1.00 to 19.9 Inrush Current, 3 Ranges (Auto or Manual): 0.1A to 44A Pk (110Apk optional) AC Supply Frequency Range: 5 Hz to 20 kHz Harmonic Analysis, 4 Ranges: 20mA to 20A RMS, RMS Voltage: 20to 700V, Frequency Range: DC, 5 Hz to 20 kHz Input Terminals: 4mm Safety Sockets Fully autoranging for voltage, current and frequency Accurate measurements of real power (W) and apparent power (VA) even with distorted waveforms Displays real power factor True RMS measurement of voltage and current Computes the crest factor (Pk/RMS) of input voltage and load current Harmonic analysis of current and voltage waveforms for checking conformance to specifications Determines peak inrush current of motors, transformers, power supplies and similar loads

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PM1000 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
PM1000
Power Analyzer PM1000
The PM1000 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 4 Ranges (Auto or Manual): 2V to 700V (1000V peak) Frequency Range: DC and 5 Hz to 20 kHz Current, 4 Ranges (Auto or Manual): 20mA to 20A RMS Power, 16 Ranges (Auto or Manual): 40mW to 14kW corresponding to V and A Apparent Power, 16 Ranges (Auto or Manual): 40mVA to 14kVA corresponding to V and A Power Factor Range: 0.000 to ±1.000 Voltage and Current Crest Factor Range: 1.00 to 19.9 Inrush Current, 3 Ranges (Auto or Manual): 0.1A to 44A Pk (110Apk optional) AC Supply Frequency Range: 5 Hz to 20 kHz Harmonic Analysis, 4 Ranges: 20mA to 20A RMS, RMS Voltage: 20to 700V, Frequency Range: DC, 5 Hz to 20 kHz Input Terminals: 4mm Safety Sockets Fully autoranging for voltage, current and frequency Accurate measurements of real power (W) and apparent power (VA) even with distorted waveforms Displays real power factor True RMS measurement of voltage and current Computes the crest factor (Pk/RMS) of input voltage and load current Harmonic analysis of current and voltage waveforms for checking conformance to specifications Determines peak inrush current of motors, transformers, power supplies and similar loads

The PM1000 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • 4 Ranges (Auto or Manual): 2V to 700V (1000V peak)
  • Frequency Range: DC and 5 Hz to 20 kHz
  • Current, 4 Ranges (Auto or Manual): 20mA to 20A RMS
  • Power, 16 Ranges (Auto or Manual): 40mW to 14kW corresponding to V and A
  • Apparent Power, 16 Ranges (Auto or Manual): 40mVA to 14kVA corresponding to V and A
  • Power Factor Range: 0.000 to ±1.000
  • Voltage and Current Crest Factor Range: 1.00 to 19.9
  • Inrush Current, 3 Ranges (Auto or Manual): 0.1A to 44A Pk (110Apk optional)
  • AC Supply Frequency Range: 5 Hz to 20 kHz
  • Harmonic Analysis, 4 Ranges: 20mA to 20A RMS, RMS Voltage: 20to 700V, Frequency Range: DC, 5 Hz to 20 kHz
  • Input Terminals: 4mm Safety Sockets
  • Fully autoranging for voltage, current and frequency
  • Accurate measurements of real power (W) and apparent power (VA) even with distorted waveforms
  • Displays real power factor
  • True RMS measurement of voltage and current
  • Computes the crest factor (Pk/RMS) of input voltage and load current
  • Harmonic analysis of current and voltage waveforms for checking conformance to specifications
  • Determines peak inrush current of motors, transformers, power supplies and similar loads
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PM1000
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details