LEAD, IEC, 10A, GREY, 3.5M; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:3.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Grey; Product Range:-; Cable Length - Imperial:11.4ft; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K1406 |
| Product Name | Lead, Iec, 10A, Grey, 3.5M; Connector To Connector Volex |
| Approvals | RoHS |