Volex Group, plc Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex VL-1424-23-200

Description
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length:2mRoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length:2mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex - 46M3039 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex
46M3039
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex 46M3039
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length:2mRoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length:2mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 46M3039
Product Name Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IEC Power Cords - 814690-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details