Volex Group, plc Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex 7415

Description
RETRACTILE CORD, 4 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD, 4 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex - 66M7947 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex
66M7947
Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex 66M7947
RETRACTILE CORD, 4 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes

RETRACTILE CORD, 4 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M7947
Product Name Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details