Volex Group, plc 18/3 Svo Rubber 48In Retr Volex 6479

Description
18/3 SVO RUBBER 48in RETR
Description
18/3 SVO RUBBER 48in RETR

Suppliers

Company
Product
Description
Supplier Links
18/3 Svo Rubber 48In Retr Volex - 61M3600 - Newark, An Avnet Company
Chicago, IL, United States
18/3 Svo Rubber 48In Retr Volex
61M3600
18/3 Svo Rubber 48In Retr Volex 61M3600
18/3 SVO RUBBER 48in RETR

18/3 SVO RUBBER 48in RETR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61M3600
Product Name 18/3 Svo Rubber 48In Retr Volex
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details