Volex Group, plc Retractile Cord 3 Conductor 18Awg 2Ft; Cable Shielding Volex 6478

Description
RETRACTILE CORD 3 CONDUCTOR 18AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 3 CONDUCTOR 18AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 3 Conductor 18Awg 2Ft; Cable Shielding Volex - 52M8928 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 3 Conductor 18Awg 2Ft; Cable Shielding Volex
52M8928
Retractile Cord 3 Conductor 18Awg 2Ft; Cable Shielding Volex 52M8928
RETRACTILE CORD 3 CONDUCTOR 18AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

RETRACTILE CORD 3 CONDUCTOR 18AWG 2FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52M8928
Product Name Retractile Cord 3 Conductor 18Awg 2Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details