Volex Group, plc Retractile Cord 4 Conductor 23Awg 4Ft 300V; Cable Shielding Volex 6415

Description
RETRACTILE CORD 4 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 4 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 4 Conductor 23Awg 4Ft 300V; Cable Shielding Volex - 76M9137 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 23Awg 4Ft 300V; Cable Shielding Volex
76M9137
Retractile Cord 4 Conductor 23Awg 4Ft 300V; Cable Shielding Volex 76M9137
RETRACTILE CORD 4 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76M9137
Product Name Retractile Cord 4 Conductor 23Awg 4Ft 300V; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details