UNIVERSAL JUMPER CORD, C13 TO C14, 2M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 63W4903 |
| Product Name | Universal Jumper Cord, C13 To C14, 2M, 10A, Black; Connector Type A Volex |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black