Volex Group, plc Universal Jumper Cord, C13 To C14, 1M, 10A, Black; Connector Type A Volex 2171H

Description
UNIVERSAL JUMPER CORD, C13 TO C14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNIVERSAL JUMPER CORD, C13 TO C14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord, C13 To C14, 1M, 10A, Black; Connector Type A Volex - 63W4901 - Newark, An Avnet Company
Chicago, IL, United States
Universal Jumper Cord, C13 To C14, 1M, 10A, Black; Connector Type A Volex
63W4901
Universal Jumper Cord, C13 To C14, 1M, 10A, Black; Connector Type A Volex 63W4901
UNIVERSAL JUMPER CORD, C13 TO C14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNIVERSAL JUMPER CORD, C13 TO C14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 63W4901
Product Name Universal Jumper Cord, C13 To C14, 1M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823669-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers