Volex Group, plc Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black; Connector Type A Volex 2170H

Description
UNIVERSAL JUMPER CORD, C13 TO C14, 0.6M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNIVERSAL JUMPER CORD, C13 TO C14, 0.6M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black; Connector Type A Volex - 63W4900 - Newark, An Avnet Company
Chicago, IL, United States
Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black; Connector Type A Volex
63W4900
Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black; Connector Type A Volex 63W4900
UNIVERSAL JUMPER CORD, C13 TO C14, 0.6M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNIVERSAL JUMPER CORD, C13 TO C14, 0.6M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W4900
Product Name Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black; Connector Type A Volex
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details