Volex Group, plc Npi Reqd Volex 2168H 10 C3

Description
NPI REQD: THAI DPSC C7 1.8
Description
NPI REQD: THAI DPSC C7 1.8

Suppliers

Company
Product
Description
Supplier Links
Npi Reqd Volex - 44Y9305 - Newark, An Avnet Company
Chicago, IL, United States
Npi Reqd Volex
44Y9305
Npi Reqd Volex 44Y9305
NPI REQD: THAI DPSC C7 1.8

NPI REQD: THAI DPSC C7 1.8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44Y9305
Product Name Npi Reqd Volex
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2002-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details