Volex Group, plc Power Cord, Nema1-15P/iec, 0.91M, 7A Black; Connector Type A Volex 2167H

Description
POWER CORD, NEMA1-15P/IEC, 0.91M, 7A BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:900mm; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA1-15P/IEC, 0.91M, 7A BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:900mm; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema1-15P/iec, 0.91M, 7A Black; Connector Type A Volex - 01N3871 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema1-15P/iec, 0.91M, 7A Black; Connector Type A Volex
01N3871
Power Cord, Nema1-15P/iec, 0.91M, 7A Black; Connector Type A Volex 01N3871
POWER CORD, NEMA1-15P/IEC, 0.91M, 7A BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:900mm; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA1-15P/IEC, 0.91M, 7A BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:900mm; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01N3871
Product Name Power Cord, Nema1-15P/iec, 0.91M, 7A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 392006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details