Volex Group, plc Power Cord, Iec60320-1, 1.8M, 10A, Black; Connector Type A Volex 2165H 10 C3

Description
POWER CORD, IEC60320-1, 1.8M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
POWER CORD, IEC60320-1, 1.8M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320-1, 1.8M, 10A, Black; Connector Type A Volex - 81K8105 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320-1, 1.8M, 10A, Black; Connector Type A Volex
81K8105
Power Cord, Iec60320-1, 1.8M, 10A, Black; Connector Type A Volex 81K8105
POWER CORD, IEC60320-1, 1.8M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, IEC60320-1, 1.8M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 81K8105
Product Name Power Cord, Iec60320-1, 1.8M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 812502-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 10 amps
View Details
NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches - 338010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers