POWER CORD, C13, BLACK, 2.5M, 10A; Connector Type A:Mains Plug, Argentina; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 09J0690 |
| Product Name | Power Cord, C13, Black, 2.5M, 10A; Connector Type A Volex |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black