If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.
| Volex Group, plc | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 2145H 10 H50 |
| Product Name | Powercord HO5VV-F 3X1.00 BLK 2.5 meter |
| Cord Color | Black |
| Approvals | RoHS; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | IRAM 2073 |
| Female End Type | IEC-320-C13 |