Volex Group, plc Power Cord, Iec320-C20, 2.5M, 16A, Black; Connector Type A Volex 2136H

Description
POWER CORD, IEC320-C20, 2.5M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC320-C20, 2.5M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec320-C20, 2.5M, 16A, Black; Connector Type A Volex - 01H7588 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320-C20, 2.5M, 16A, Black; Connector Type A Volex
01H7588
Power Cord, Iec320-C20, 2.5M, 16A, Black; Connector Type A Volex 01H7588
POWER CORD, IEC320-C20, 2.5M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD, IEC320-C20, 2.5M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01H7588
Product Name Power Cord, Iec320-C20, 2.5M, 16A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 312128-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details