Volex Group, plc Power Cord, Iec60320C-13, 2.3M, 12A, Black; Connector Type A Volex 2133H

Description
POWER CORD, IEC60320C-13, 2.3M, 12A, BLACK; Connector Type A:Mains Plug, Japan 3 Position; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:12A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2.3M, 12A, BLACK; Connector Type A:Mains Plug, Japan 3 Position; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:12A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.3M, 12A, Black; Connector Type A Volex - 16F1112 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.3M, 12A, Black; Connector Type A Volex
16F1112
Power Cord, Iec60320C-13, 2.3M, 12A, Black; Connector Type A Volex 16F1112
POWER CORD, IEC60320C-13, 2.3M, 12A, BLACK; Connector Type A:Mains Plug, Japan 3 Position; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:12A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.3M, 12A, BLACK; Connector Type A:Mains Plug, Japan 3 Position; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:12A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Power Cord, Japan Plug-Iec C13, 7.582Ft; Connector To Connector Volex - 41Y2552 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Japan Plug-Iec C13, 7.582Ft; Connector To Connector Volex
41Y2552
Power Cord, Japan Plug-Iec C13, 7.582Ft; Connector To Connector Volex 41Y2552
POWER CORD, JAPAN PLUG-IEC C13, 7.582FT; Connector to Connector:Mains Plug, Japan to IEC 60320 C13; Cable Length - Metric:2.311m; Current Rating:12A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, JAPAN PLUG-IEC C13, 7.582FT; Connector to Connector:Mains Plug, Japan to IEC 60320 C13; Cable Length - Metric:2.311m; Current Rating:12A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 16F1112 41Y2552
Product Name Power Cord, Iec60320C-13, 2.3M, 12A, Black; Connector Type A Volex Power Cord, Japan Plug-Iec C13, 7.582Ft; Connector To Connector Volex
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2083 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers