Volex Group, plc Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 2120H

Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex - 93K3154 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
93K3154
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 93K3154
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K3154
Product Name Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 390002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details