POWER SUPPLY JUMPER CORD; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 96W7283 |
| Product Name | Power Supply Jumper Cord; Connector To Connector Volex |
| Approvals | RoHS |
PVC, black