Volex Group, plc Power Cord Bs1363/iec60320C-13, 2.5M 10A; Connector Type A Volex 2104H 10 C3

Description
POWER CORD BS1363/IEC60320C-13, 2.5M 10A; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD BS1363/IEC60320C-13, 2.5M 10A; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Bs1363/iec60320C-13, 2.5M 10A; Connector Type A Volex - 98K6485 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Bs1363/iec60320C-13, 2.5M 10A; Connector Type A Volex
98K6485
Power Cord Bs1363/iec60320C-13, 2.5M 10A; Connector Type A Volex 98K6485
POWER CORD BS1363/IEC60320C-13, 2.5M 10A; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD BS1363/IEC60320C-13, 2.5M 10A; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 98K6485
Product Name Power Cord Bs1363/iec60320C-13, 2.5M 10A; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details