Volex Group, plc Power Cord, Nema 5-15P C13, 20Ft, 15A, Grey; Connector Type A Volex 17970 8

Description
POWER CORD, NEMA 5-15P C13, 20FT, 15A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P C13, 20FT, 15A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P C13, 20Ft, 15A, Grey; Connector Type A Volex - 88T2632 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P C13, 20Ft, 15A, Grey; Connector Type A Volex
88T2632
Power Cord, Nema 5-15P C13, 20Ft, 15A, Grey; Connector Type A Volex 88T2632
POWER CORD, NEMA 5-15P C13, 20FT, 15A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P C13, 20FT, 15A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 88T2632
Product Name Power Cord, Nema 5-15P C13, 20Ft, 15A, Grey; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2083 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers